EN
  • EN
  • DE

AD8055ART-REEL

Part No AD8055ART-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, 300 MHz Voltage Feedback Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138194-AD8055ART-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Test & Measurement, Consumer Electronics, Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian AD8055ART-REEL CAD Model

Description

Analog Devices Inc. AD8055ART-REEL Voltage Feedback Amplifier

The AD8055ART-REEL from Analog Devices Inc. is a high-performance, single voltage feedback amplifier designed to deliver exceptional speed and accuracy for a wide range of applications. With its compact SOT-23 package, this amplifier is ideal for space-constrained designs without compromising on performance.

Key Features

  • High Speed: The AD8055ART-REEL boasts a high slew rate and bandwidth, making it suitable for video electronics, test equipment, and fast data acquisition systems.
  • Low Distortion: It offers a low level of harmonic distortion, which is crucial for maintaining signal fidelity in high-performance audio and instrumentation applications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8055ART-REEL is designed to operate efficiently with low power consumption, making it an excellent choice for portable and battery-operated devices.
  • Single Supply Operation: The device can operate from a single power supply, simplifying the power design of the system it is integrated into.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages, enhancing its versatility across various electronic circuits.

Applications

The AD8055ART-REEL voltage feedback amplifier is well-suited for applications that require high-speed signal processing, such as:

  • Video and broadcast equipment
  • Communication systems
  • Active filters
  • ADC/DAC buffers
  • High-speed line drivers

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8055ART-REEL is no exception. It is manufactured to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

Product Packaging

The "REEL" designation in the product name indicates that this amplifier comes in a tape and reel package, which is optimized for automated assembly processes, ensuring efficient handling and placement during the manufacturing of electronic devices.

With its blend of speed, power efficiency, and compact form factor, the AD8055ART-REEL from Analog Devices Inc. is an excellent choice for designers looking to enhance their systems with a high-quality voltage feedback amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9396 $51.2148
31+ $3.2325 $100.2075
48+ $3.1315 $150.3120
66+ $3.0305 $200.0130
86+ $2.9295 $251.9370
115+ $2.6264 $302.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,483 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess