EN
  • EN
  • DE

AD9609BCPZ-65

Part No AD9609BCPZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-VQ (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-VQ (5x5)
Family Name AD9609
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD9609BCPZ-65, AD9609BCPZ65, AD9609BCPZ-65-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910046-AD9609BCPZ-65
Ultra Librarian 3D Model Ultra Librarian AD9609BCPZ-65 CAD Model

Description

The AD9609BCPZ-65 is a high-performance, 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This ADC operates at a 65 MSPS (mega samples per second) conversion rate, making it an excellent choice for applications that require high-speed data acquisition without sacrificing accuracy or power efficiency.

Key Features

  • Resolution: 8-bit resolution provides a good balance between data size and quality, capturing fine details in the input signal.
  • Sampling Rate: With a sampling rate of up to 65 MSPS, the AD9609BCPZ-65 can handle high-speed signals, suitable for digital imaging, communications, and data acquisition systems.
  • Low Power Consumption: Designed for power-sensitive applications, it offers excellent power efficiency, which is critical for portable and remote sensing devices.
  • Input Range: The ADC features a flexible input range, accommodating a variety of signal levels for versatile use in different systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD9609BCPZ-65 is ideal for space-constrained applications.

Applications

The AD9609BCPZ-65 is well-suited for a range of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Data Acquisition Systems
  • Instrumentation and Control Systems
  • Portable and Handheld Devices

Performance and Quality

Analog Devices Inc. is known for its commitment to performance and quality, ensuring that the AD9609BCPZ-65 meets the rigorous demands of professional and industrial environments. With its robust design and advanced technology, this ADC delivers consistent, reliable performance for critical applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess