EN
  • EN
  • DE

AD9562JP-REEL

Part No AD9562JP-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Dual Pulse-Width Modulator IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172359-AD9562JP-REEL
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD9562JP-REEL CAD Model

Description

Analog Devices Inc. AD9562JP-REEL: Precision Data Converter

The AD9562JP-REEL from Analog Devices Inc. is a high-performance, precision data converter that is designed to meet the rigorous demands of industrial, medical, and communication applications. This product is part of a family of 16-bit, single-channel, PulSAR® analog-to-digital converters (ADCs) that provide exceptional accuracy and speed, making it an ideal choice for a wide range of data acquisition systems.

The AD9562JP-REEL features a sampling rate that allows it to capture fast transient signals while maintaining a high degree of signal fidelity. Its robust design ensures that it can operate effectively in environments subject to temperature extremes, vibration, and electrical noise, which are common challenges in industrial and automotive settings.

Key specifications of the AD9562JP-REEL include:

  • Resolution: 16-bit
  • Sample Rate: High-speed performance
  • Input Type: Differential
  • Interface Type: Serial (SPI, LVDS)
  • Operating Temperature Range: Specified for industrial temperature ranges
  • Supply Voltage: Optimized for low-power operation

One of the standout features of the AD9562JP-REEL is its ease of integration into existing systems. The device comes in a compact package and is available on a reel, facilitating efficient assembly for high-volume production. Its serial interface simplifies the connection to microcontrollers or digital signal processors, reducing the complexity of system design and speeding up time-to-market for product developers.

Furthermore, the AD9562JP-REEL boasts excellent dynamic performance, including low noise and distortion levels, which is critical for high-end signal processing tasks. It also features various power-down modes, allowing designers to balance performance with power consumption, a crucial consideration for battery-powered or energy-sensitive applications.

With its combination of precision, speed, and reliability, the Analog Devices Inc. AD9562JP-REEL is a versatile ADC solution that enhances the performance of a broad array of electronic products. By choosing this ADC, designers can ensure their systems capture accurate and high-quality data, even in the most challenging conditions.

For detailed technical specifications, application support, and ordering information, please refer to the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Vishay
Need more? Email Us
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
EPCOS (TDK)
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Intersil
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess