EN
  • EN
  • DE

AD9558BCPZ-REEL7

Part No AD9558BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLK XLATR PLL 1250MHZ 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet, SONET/SDH, Stratum Clock/Frequency Translator IC 1.25GHz 1 Output 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name AD9558
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9558BCPZ-REEL7-ND, AD9558BCPZ-REEL7DKR, AD9558BCPZ-REEL7TR, AD9558BCPZ-REEL7CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910042-AD9558BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9558BCPZ-REEL7 CAD Model

Description

Product Overview: AD9558BCPZ-REEL7

The AD9558BCPZ-REEL7 is a state-of-the-art clock generator and translator from the renowned manufacturer Analog Devices Inc. Designed to meet the stringent demands of communication infrastructure, this device provides synchronized clock output for various systems, including wireless base stations, data communications, and test equipment.

Key Features

  • Multi-Service Synchronization: The AD9558BCPZ-REEL7 is capable of synchronizing equipment to a variety of network data rates and physical layer synchronization inputs, ensuring compatibility with a broad range of services.
  • Dual DPLL Structure: Equipped with two digital phase-locked loops (DPLLs), this component offers exceptional flexibility in managing timing and synchronization for multiple systems simultaneously.
  • High Precision: The device provides high precision clock generation and conversion, crucial for maintaining system integrity and reducing timing errors in sensitive applications.
  • Programmable Loop Bandwidth: Users can program the loop bandwidth of the DPLLs, allowing for customizable performance that can be tailored to specific system requirements.
  • Automatic Holdover and Hitless Switching: In the event of a reference failure, the AD9558BCPZ-REEL7 can automatically switch to a secondary reference or enter a holdover mode, maintaining stable operation without service disruption.

Applications

  • Wireless and wired telecommunications infrastructure
  • High-speed data converters
  • Networking equipment and routers
  • Test and measurement systems

Package and Quality

The AD9558BCPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. It is provided in tape and reel format, facilitating efficient assembly processes for high-volume production. Analog Devices Inc. ensures that this product meets rigorous quality standards, providing reliable performance for critical communication systems.

Environmental and Regulatory Compliance

This device is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronic equipment. With its focus on sustainability and high-quality manufacturing, the AD9558BCPZ-REEL7 from Analog Devices Inc. represents a smart choice for designers seeking to create systems that are both advanced and environmentally conscious.

You May Also Be Interested in

NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3869 $76.7738
4+ $31.4970 $125.9880
6+ $30.5127 $183.0762
8+ $29.5284 $236.2272
11+ $28.5442 $313.9862
14+ $25.5913 $358.2782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess