EN
  • EN
  • DE

AD9553BCPZ

Part No AD9553BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Flexible Clock Translator for GPON, Base Station, SONET/SDH, T1/E1, and Ethernet | IC INTEGER-N CLCK GEN 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose Ethernet, GPON, SONET/SHD, T1/E1
Input CMOS, LVDS, Crystal
Output CMOS, LVDS, LVPECL
Frequency - Max 810MHz
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number AD9553
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139123-AD9553BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9553BCPZ CAD Model

Description

The AD9553BCPZ is a high-performance clock generator integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This device provides a versatile solution for generating low-jitter clock signals that are essential for a variety of applications, including networking, communications, and high-speed data processing.

Key Features:

  • Frequency Range: The AD9553BCPZ offers a wide frequency range, making it suitable for generating various clock frequencies required by different applications.
  • Low Jitter: Engineered to produce clock signals with low phase noise and jitter, this IC ensures reliable performance and signal integrity, which is critical for high-speed digital systems.
  • Programmability: Users can program the output frequency, allowing for customization and flexibility to meet specific system requirements.
  • Integration: The device integrates PLL (Phase-Locked Loop) circuits, which contribute to its ability to maintain a stable and accurate output frequency.
  • Power Efficiency: Designed with power efficiency in mind, the AD9553BCPZ helps to reduce overall power consumption of the system, making it well-suited for power-sensitive applications.
  • Form Factor: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD9553BCPZ saves valuable board space and is ideal for space-constrained designs.

Applications:

The AD9553BCPZ is versatile enough to be used in a broad range of applications, including:

  • Networking equipment like routers, switches, and base stations
  • Telecommunication infrastructure
  • Data centers and server farms
  • Test and measurement equipment
  • High-speed data acquisition systems

With its robust feature set and performance characteristics, the AD9553BCPZ from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality clock generation solution in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9659 $51.8636
10+ $10.6387 $106.3870
15+ $10.3063 $154.5945
21+ $9.9738 $209.4498
26+ $9.6414 $250.6764
35+ $8.6440 $302.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess