EN
  • EN
  • DE

AD9542BCPZ

Part No AD9542BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNCH/ADAPTIV CLK TR 48LFCSP / Clock Synthesizer IC 2.415GHz 2 48-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tray
Type Clock Synthesizer
PLL Yes
Input CMOS, Differential or Single-Ended, LVDS, LVPECL
Output CML, CMOS, HCSL, LVDS or Single-Ended
Number of Circuits 2
Frequency - Max 2.415GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.71V ~ 1.89V, 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number AD9542
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD9542BCPZ,505-AD9542BCPZ,AD9542BCPZ-ND
Standard Package 1
Win Source Part Number 1006414-AD9542BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9542BCPZ CAD Model

Description

Analog Devices Inc. AD9542BCPZ: A Precision Network Synchronization Clocking Solution

The AD9542BCPZ from Analog Devices Inc. is a state-of-the-art network synchronization clocking IC that provides a highly-flexible, multi-output, and dual-loop clock generator with a focus on network synchronization applications. This precision device is designed to meet the stringent timing requirements of advanced communication systems, offering exceptional performance and reliability.

The AD9542BCPZ features a dual fractional-N Phase-Locked Loop (PLL) architecture that allows it to generate a wide range of output frequencies with high precision and low phase noise. This capability is crucial for applications that demand synchronized timing, such as wireless infrastructure, data communications, and high-speed data converters.

One of the remarkable characteristics of the AD9542BCPZ is its ability to accept multiple reference inputs, which enables the device to provide a smooth reference switchover function without phase disruption. This ensures continuous operation even when the primary reference clock fails, making it an ideal solution for systems that require uninterrupted service and high availability.

The device is housed in a compact LFCSP (Lead Frame Chip Scale Package) measuring just 7mm x 7mm, making it suitable for space-constrained applications. Despite its small footprint, the AD9542BCPZ does not compromise on features, offering programmable loop bandwidths, holdover and hitless switching modes, and digital PLL bandwidth control for dynamic performance tuning.

Additionally, the AD9542BCPZ supports a variety of output formats, including LVPECL, LVDS, HCSL, and CMOS, providing the flexibility to interface with a broad range of components and systems. Its integrated EEPROM allows for user-configurable settings to be stored and recalled upon power-up, simplifying the design and reducing the need for external components.

Overall, the AD9542BCPZ from Analog Devices Inc. represents a comprehensive solution for network synchronization, offering designers the ability to achieve high-performance clocking in complex systems. Its robust feature set and design flexibility make it an invaluable component for ensuring precise timing across a variety of networking and communication applications.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or consult the AD9542BCPZ datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2283 $56.0547
20+ $5.1104 $102.2080
31+ $4.9507 $153.4717
42+ $4.7910 $201.2220
54+ $4.6313 $250.0902
73+ $4.1522 $303.1106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess