EN
  • EN
  • DE

AD9524BCPZ

Part No AD9524BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC INTEGER-N CLCK GEN 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Main Purpose Ethernet, Fibre Channel, SONET/SDH
Input CMOS
Output HSTL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1GHz
Supply Voltage - Operating 1.71 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 126623-AD9524BCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9524BCPZ CAD Model

Description

AD9524BCPZ - High Performance Clock Distribution and Jitter Cleaning

The AD9524BCPZ is a state-of-the-art clock distribution and jitter cleaning solution designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is tailored for demanding applications that require high precision and reliability in clock management, such as data communications, telecommunications, and instrumentation systems.

The AD9524BCPZ provides a multi-output clock distribution function with a low phase noise PLL (Phase Locked Loop) core. With its integrated VCO (Voltage Controlled Oscillator), the device can support an output frequency range that extends from 55 MHz to 1.2 GHz, making it highly versatile for various system requirements.

This clock distribution IC (Integrated Circuit) features 14 LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, 2 LVDS (Low Voltage Differential Signaling) outputs, and 2 CMOS (Complementary Metal-Oxide-Semiconductor) outputs. The flexibility in output types allows the AD9524BCPZ to interface with a wide range of digital ICs, thereby simplifying system design and enhancing compatibility.

One of the key advantages of the AD9524BCPZ is its exceptional jitter cleaning performance. The device employs a high-quality PLL filter design that significantly reduces jitter, ensuring clean and stable clock signals are delivered to downstream components. This results in improved signal integrity and system performance, which is critical for high-speed data transmission and precise timing applications.

The AD9524BCPZ is housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that measures just 9 mm x 9 mm. This space-saving design is ideal for densely packed PCBs (Printed Circuit Boards) where real estate is at a premium.

Configuration and programming of the AD9524BCPZ are made simple through its SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit) compatible serial interface. This allows for easy integration into a variety of systems without the need for complex hardware changes.

Overall, the AD9524BCPZ from Analog Devices Inc. is a robust and flexible solution for clock distribution and jitter reduction, offering design engineers a high-performance option for their timing-critical applications.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7731 $62.0503
30+ $3.9164 $117.4920
46+ $3.7941 $174.5286
63+ $3.6717 $231.3171
82+ $3.5492 $291.0344
109+ $3.1820 $346.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess