EN
  • EN
  • DE

AD9518-2ABCPZ

Part No AD9518-2ABCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 6-Output Clock Generator with Integrated 2.2 GHz VCO | IC CLOCK GEN 6CH 2.2GHZ 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output LVPECL
Frequency - Max 2.33GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Family Part Number AD9518
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139104-AD9518-2ABCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9518-2ABCPZ CAD Model

Description

AD9518-2ABCPZ - Clock Generator by Analog Devices Inc.

The AD9518-2ABCPZ is a highly versatile and performance-driven clock generator designed by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is engineered to provide a multi-output clock distribution function along with low jitter and phase noise performance, making it an ideal solution for a wide array of applications such as wireless infrastructure, instrumentation, and communication systems.

The device features a 2.0 GHz clock divider, a 1.6 GHz LVPECL output buffer, and a 1.6 GHz LVDS output buffer. The AD9518-2ABCPZ is capable of generating up to six LVPECL or LVDS outputs, along with up to ten CMOS outputs, thereby offering a high degree of flexibility for system designers. This allows for the synchronization of multiple outputs with precise phase alignment, which is critical in advanced communication and measurement systems.

One of the key attributes of the AD9518-2ABCPZ is its low phase noise performance, which translates to cleaner signal generation and improved signal integrity. This is particularly important in systems where data integrity and signal clarity are paramount. Additionally, the device offers programmable output phase adjust and output dividers, allowing for fine-tuning of the signal to meet specific application requirements.

The AD9518-2ABCPZ also supports a serial interface (SPI) for programming and control, which simplifies the integration process and provides designers with a user-friendly interface for configuration. The device is housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications without compromising on functionality.

Overall, the AD9518-2ABCPZ from Analog Devices Inc. is a high-performance clock generator that combines flexibility, precision, and reliability. Its advanced features and design make it a go-to solution for engineers looking to optimize their system's clock distribution and synchronization, ensuring their products perform at the highest level.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team for assistance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8667 $64.3335
11+ $10.5579 $116.1369
17+ $10.2275 $173.8675
24+ $9.8984 $237.5616
31+ $9.5680 $296.6080
41+ $8.5782 $351.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess