EN
  • EN
  • DE

AD9517-0ABCPZ

Part No AD9517-0ABCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 12-Output Clock Generator with Integrated 2.8 GHz VCO | IC CLOCK GEN 2.8GHZ VCO 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output LVDS, LVPECL
Frequency - Max 2.95GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Family Part Number AD9517
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139100-AD9517-0ABCPZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9517-0ABCPZ CAD Model

Description

AD9517-0ABCPZ Clock Distribution IC

The AD9517-0ABCPZ from Analog Devices Inc. is a highly integrated clock distribution IC designed to meet the demanding requirements of synchronization and timing solutions in complex digital systems. This advanced clock distribution device features a 1.2 GHz clock distribution, providing a low jitter and phase noise performance that is essential for high-speed digital signal processing, data acquisition, and communication applications.

At the heart of the AD9517-0ABCPZ lies a PLL (Phase-Locked Loop) core, accompanied by a VCO (Voltage-Controlled Oscillator) that ensures stable and precise frequency generation. The device also includes six LVPECL (Low Voltage Positive Emitter-Coupled Logic) outputs, which are capable of driving high-speed data lines with minimal signal degradation.

The flexibility of the AD9517-0ABCPZ is one of its key strengths. It supports both 3.3V and 2.5V power supply voltages, making it suitable for a variety of digital systems. Additionally, the device boasts programmable dividers, allowing users to finely tune the output frequency to meet specific application requirements. This makes it an ideal solution for applications such as wireless infrastructure, instrumentation, and aerospace and defense systems, where precision timing is critical.

For ease of integration, the AD9517-0ABCPZ comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is designed for efficient thermal management and space-saving on the PCB. The package is RoHS compliant and specified over the industrial temperature range, ensuring reliable performance in a wide range of environments.

Key features of the AD9517-0ABCPZ include:

  • 1.2 GHz Clock Distribution
  • Low Jitter and Phase Noise Performance
  • PLL with Integrated VCO
  • Six LVPECL Outputs
  • Flexible Power Supply Options (3.3V and 2.5V)
  • Programmable Dividers for Output Frequency Tuning
  • Compact 48-Lead LFCSP Package
  • Industrial Temperature Range Operation
  • RoHS Compliant

Overall, the AD9517-0ABCPZ from Analog Devices Inc. represents a robust and versatile clock distribution solution that can be employed to enhance the performance and reliability of high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4686 $94.9372
3+ $38.9486 $116.8458
4+ $37.7315 $150.9260
6+ $36.5143 $219.0858
8+ $35.2972 $282.3776
10+ $31.6458 $316.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,868 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess