EN
  • EN
  • DE

AD9516-3BCPZ

Part No AD9516-3BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 0MHz to 250MHz-IN 2950MHz-OUT 64-Pin LFCSP EP Tray / IC CLOCK PLL/VCO 2GHZ 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Clock Generator, Fanout Distribution
Input Clock
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.95GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 085730-AD9516-3BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9516-3
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9516-3BCPZ CAD Model

Description

AD9516-3BCPZ Clock Generator by Analog Devices Inc.

The AD9516-3BCPZ is a high-performance clock generator designed by Analog Devices Inc., which provides a multi-output clock distribution function along with low jitter and phase noise performance, making it ideal for telecommunications, data communications, and aerospace applications that demand high precision and reliability.

This advanced clock distribution IC incorporates a PLL (Phase-Locked Loop) core, capable of generating a high-frequency clock signal that is both stable and accurate. The device is housed in a compact 64-LFCSP (Lead Frame Chip Scale Package) that is designed to save space on the PCB while providing excellent thermal performance.

Key Features:

  • Multiple Outputs: The AD9516-3BCPZ features up to 14 clock outputs, including six LVPECL (Low Voltage Positive Emitter-Coupled Logic), two LVDS (Low Voltage Differential Signaling), and six CMOS (Complementary Metal-Oxide-Semiconductor) outputs. This versatility allows the device to service a wide range of clocking needs within a system.
  • High Flexibility: With an integrated 1.6 GHz VCO (Voltage-Controlled Oscillator) and an optional external VCO input, the device offers flexibility in frequency planning. It also supports both 3.3V and 2.5V power supply voltages.
  • Programmable Dividers: The AD9516-3BCPZ includes programmable dividers, allowing fine-grained frequency control and enabling the generation of multiple frequencies from a single reference source.
  • Low Jitter and Phase Noise: The device is engineered to deliver low jitter and phase noise performance, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Easy Configuration: Configuration of the device is simplified through the use of a serial interface, which allows for easy programming of the internal registers.

Applications:

  • Wireless and Wired Telecommunications
  • Data Communications
  • Networking Equipment
  • Aerospace and Defense Systems
  • Test and Measurement Equipment

The AD9516-3BCPZ clock generator from Analog Devices Inc. is an exceptional solution for designers looking to enhance the performance of their systems with a reliable, high-quality clock source. Its rich feature set and flexibility make it an excellent choice for a broad range of demanding applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5607 $71.1214
4+ $29.1780 $116.7120
6+ $28.2662 $169.5972
8+ $27.3544 $218.8352
10+ $26.4426 $264.4260
13+ $23.7071 $308.1923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess