EN
  • EN
  • DE

A42MX09-TQ176

Part No A42MX09-TQ176
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description 40MX and 42MX FPGA Families | IC FPGA 104 I/O 176TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Obsolete
The number of I/O 104
Number of Gates 14000
Supply Voltage (V) 3V ~ 3.6V, 4.75V ~ 5.25V
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 176-LQFP
Supplier Device Package 176-TQFP (24x24)
Family Part Number A42MX09
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1134673-A42MX09-TQ176
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A42MX09-TQ176 CAD Model

Description

The A42MX09-TQ176 is a Field Programmable Gate Array (FPGA) from Microsemi Corporation's MX family. These FPGAs are designed for applications requiring moderate logic density, high performance, and low power consumption. The TQ176 denotes a 176-pin TQFP (Thin Quad Flat Pack) package.

Applications:

  • Industrial control systems: Implemented in programmable logic controllers (PLCs) and motor control applications.
  • Telecommunications: Used in networking equipment, base stations, and signal processing applications.
  • Aerospace and defense: Integrated into avionics, radar systems, and communication equipment.
  • Medical devices: Employed in medical imaging and diagnostic equipment.
  • Data processing: Utilized in data acquisition systems and high-speed computing.

Features:

  • Medium Logic Density: Offers a balance of logic resources and performance.
  • High-Speed Performance: Delivers fast operation for demanding applications.
  • Low Power Consumption: Optimized for low power operation, suitable for battery-powered devices.
  • Flexible I/O: Supports a wide range of I/O standards and protocols.
  • On-Chip Memory: Includes on-chip RAM for data storage and processing.
  • TQFP Package: Space-saving TQFP package for easy integration.

Benefits:

  • Design Flexibility: Allows for custom logic implementation and reconfiguration.
  • Fast Prototyping: Enables rapid prototyping and design verification.
  • Reduced Time to Market: Shortens the development cycle for digital systems.
  • Cost-Effective Solution: Provides a cost-effective alternative to ASICs for medium-volume production.
  • Reliable Performance: Offers reliable operation in demanding environments.

Additional Details:

The A42MX09-TQ176 is typically programmed using hardware description languages such as VHDL or Verilog. Microsemi provides comprehensive development tools and support for their FPGAs, including synthesis, place-and-route, and debugging tools. Designers can utilize these tools to create custom logic functions and optimize their designs for performance and power consumption.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess