The AD9483AKS-100 is a state-of-the-art 10-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance and reliability for a wide range of applications. With a sampling rate of up to 100 MSPS (Mega Samples Per Second), this ADC is tailored for high-speed signal processing tasks, including medical imaging, communications, and digital data acquisition systems.
The AD9483AKS-100 features a robust architecture that ensures accurate and rapid data conversion, making it an ideal choice for systems requiring high-speed data throughput and precision. The product's 10-bit resolution provides a fine level of detail in signal representation, which is critical in applications where signal integrity is paramount.
The device operates on a single 5 V power supply, minimizing power consumption while maintaining its high-performance capabilities. Its integrated track-and-hold function allows for accurate sampling of input signals, preserving the fidelity of the original analog signal in its digital form. The AD9483AKS-100 also boasts a low input capacitance and a fully differential analog input, which contributes to its excellent dynamic performance.
In terms of compatibility, the AD9483AKS-100 offers CMOS-compatible digital outputs, making it easily integrable with a variety of digital processors and logic standards. This feature simplifies system design and allows for flexible interfacing options with other components in the signal processing chain.
The package of the AD9483AKS-100 is designed to facilitate easy mounting and integration into system designs. Its compact form factor is suitable for densely packed PCBs, ensuring that it can fit into space-constrained applications without compromising performance.
Overall, the AD9483AKS-100 from Analog Devices Inc. represents a powerful tool for engineers and system designers seeking a high-speed, high-resolution ADC solution. Its combination of speed, precision, and low power consumption makes it a versatile component for advanced electronic systems.
Key Features:
- 10-bit resolution
- 100 MSPS sampling rate
- Single 5 V power supply
- Integrated track-and-hold function
- Low input capacitance
- Fully differential analog input
- CMOS-compatible digital outputs
- Compact package for space-constrained applications