EN
  • EN
  • DE

AD9446BSVZ-80

Part No AD9446BSVZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 80/100 MSPS ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.3V, 5V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 100-TQFP Exposed Pad
Manufacturer Package 100-TQFP-EP (14x14)
Win Source Part Number 1139079-AD9446BSVZ-80
Manufacturer Homepage www.analog.com
Family Name AD9446
Introduction Date May 02, 2005
ECCN 3A001.a.5.a.5
Country of Origin Philippines
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9446BSVZ-80 CAD Model

Description

Product Overview: AD9446BSVZ-80 by Analog Devices Inc.

The AD9446BSVZ-80 is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is part of a series that offers a sampling rate of 80 MSPS (mega samples per second), making it an excellent choice for applications requiring high data acquisition rates with superior accuracy.

Encased in a compact 100-TQFP (Thin Quad Flat Package), the AD9446BSVZ-80 is engineered to deliver exceptional dynamic performance with a SNR (Signal-to-Noise Ratio) of 76 dBFS (decibels relative to full scale) and an SFDR (Spurious-Free Dynamic Range) of 90 dBc, ensuring clean and reliable signal conversion for critical applications.

This ADC features a differential input with a wide input bandwidth that supports IF (Intermediate Frequency) sampling, making it well-suited for communications systems, including software-defined radios, radar systems, and other signal processing applications that demand high-speed and precise analog-to-digital conversion.

Key Specifications:

  • Resolution: 16-bit
  • Max Sampling Rate: 80 MSPS
  • Input Bandwidth: 200 MHz
  • Analog Input Type: Differential
  • SNR: 76 dBFS
  • SFDR: 90 dBc
  • Package: 100-TQFP
  • Operating Temperature Range: -40°C to +85°C

The AD9446BSVZ-80 also includes features such as an integrated voltage reference and a flexible digital interface that supports both 3.3V and 2.5V logic levels, offering ease of integration with a wide range of digital signal processors (DSPs) and FPGAs. The device also provides an overrange indicator and a programmable digital test pattern generator, which are valuable tools for system testing and validation.

With its robust design and high-speed performance, the AD9446BSVZ-80 from Analog Devices Inc. is a versatile ADC that meets the stringent requirements of professional-grade electronic equipment. Whether it's for instrumentation, medical imaging systems, or high-speed data acquisition, this ADC stands out as a reliable and efficient solution for converting analog signals into digital data with precision and speed.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.8497 $239.8497
2+ $215.0376 $430.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess