EN
  • EN
  • DE

AD9432BSTZ-105

Part No AD9432BSTZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 105MSPS 52-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 105M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 52-LQFP (10x10)
Win Source Part Number 084652-AD9432BSTZ-105
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9432BSTZ-105 CAD Model

Description

Product Overview: AD9432BSTZ-105

The AD9432BSTZ-105 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC operates at a 105 MSPS (Mega Samples Per Second) conversion rate, making it an ideal choice for applications requiring high-speed data acquisition, such as medical imaging, communications, and instrumentation.

Key Features

  • Resolution: 12-bit ADC offering fine quantization for precise signal representation.
  • Sampling Rate: High-speed sampling at 105 MSPS for capturing fast-changing signals.
  • Input Range: A flexible input range that can be adjusted to fit various signal levels.
  • Low Power Consumption: Optimized for low power operation to enhance system efficiency.
  • Package: Supplied in a 48-lead LQFP (Low-profile Quad Flat Package) for ease of integration into various circuit designs.
  • Interface: Features a user-friendly parallel interface for straightforward connectivity with microprocessors or DSPs.

Applications

The versatility of the AD9432BSTZ-105 allows it to be deployed across a range of demanding applications. Its rapid sampling rate and high resolution make it particularly suitable for:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communications
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Radar and Satellite Communication Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9432BSTZ-105 is built to meet the highest industry standards, ensuring stable performance in the most critical systems. Customers can trust this ADC to deliver consistent results over its operational lifespan.

Conclusion

With its combination of high-speed, precision, and reliability, the AD9432BSTZ-105 from Analog Devices Inc. is an exemplary ADC solution for designers looking to enhance the performance of their high-speed signal processing systems. Its robust feature set and dependable operation make it a valuable component in any application where accuracy and speed are paramount.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5735 $73.5735
2+ $60.3679 $120.7358
3+ $58.4815 $175.4445
5+ $56.5950 $282.9750
6+ $54.7084 $328.2504
8+ $49.0489 $392.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess