EN
  • EN
  • DE

AD9432

Part No AD9432
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 12-Bit, 80 MSPS/105 MSPS A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139068-AD9432
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9432 CAD Model

Description

Introducing the AD9432: A High-Performance ADC from Analog Devices Inc.

The AD9432 is a state-of-the-art 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require high data acquisition rates.

With a sampling rate of up to 65 MSPS (Mega Samples Per Second), the AD9432 captures fast-changing signals with precision, ensuring that no critical data is missed. The device boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), providing clean, reliable conversions for high fidelity signal processing.

The AD9432 features a differential input with a wide input bandwidth, which preserves the integrity of the input signal, thus making it highly suitable for applications such as medical imaging, communications, data acquisition systems, and radar. Its flexible input range and user-selectable reference voltage enable it to adapt to various signal sources seamlessly.

Engineered for ease of integration, the AD9432 comes in a compact 48-lead LQFP or LFCSP package, which is conducive to space-constrained designs. Additionally, it operates over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Analog Devices Inc. has equipped the AD9432 with advanced features such as an integrated sample-and-hold circuit and a programmable voltage reference. These features simplify the design process, reduce external component count, and help to accelerate time-to-market for system designers.

To facilitate rapid development, the AD9432 is supported by a comprehensive evaluation board that enables designers to quickly assess the ADC's performance and jump-start their system design. Analog Devices also provides detailed documentation and technical support, ensuring that integrating the AD9432 into your application is as smooth as possible.

Whether you're designing for industrial instrumentation, professional audio equipment, or any other application that demands high-speed, high-accuracy analog-to-digital conversion, the AD9432 from Analog Devices Inc. is an excellent choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess