The TC7SET04FU is a single inverter gate from Toshiba Semiconductor and Storage. It is designed for high-speed operation and low power consumption, making it suitable for a wide range of digital logic applications. This inverter gate provides an inverted output, meaning the output signal is the opposite of the input signal. It is commonly used for signal inversion, logic negation, and driving low capacitive loads.
Applications
- Signal inversion in digital circuits.
- Logic negation in digital systems.
- Driving low capacitive loads, such as input gates.
- Oscillator circuits.
- Clock signal generation.
Features
- High-speed operation: Designed for quick signal processing.
- Low power consumption: Minimizes energy usage in battery-powered devices and other applications where power efficiency is critical.
- Wide operating voltage range: Offers flexibility in system design.
- Small package size: Allows for compact circuit layouts.
- Inverting output: Provides signal negation.
Benefits
- Simplified circuit design: Inverting output simplifies logic implementation in various digital systems.
- Reduced power consumption: Low power consumption contributes to energy savings and extended battery life in portable devices.
- Increased system performance: High-speed operation enables faster data processing and improved overall system performance.
- Compact solution: Small package size allows for efficient use of board space, enabling smaller and more compact electronic devices.
- Versatile functionality: Can be used in a wide range of applications including signal inversion and logic negation.
Additional Details
The TC7SET04FU typically comes in a tiny mold package. Its propagation delay is very low, which helps in applications needing fast processing. It's designed to be compatible with standard logic voltage levels. The device operates over a wide temperature range, ensuring reliable performance in diverse environmental conditions. The input and output pins are protected against electrostatic discharge (ESD), enhancing the robustness of the device.