DM74LS175M
The DM74LS175M is a versatile quad D-type flip-flop with a clear function, designed to interface seamlessly with various digital systems. It offers outstanding performance due to its high-speed characteristics and robust construction. As a significant component of the 74LS series, this IC is ideal for logic circuit design.
- Applications and Projects
- Data storage and transfer operations
- Digital signal processing
- Memory management
- Sequential logic circuits
- Features and Benefits
- Quad D flip-flop with four data inputs and clear functionality
- Low power consumption for energy-efficient projects
- Pin and function compatible with standard TTL families
- Ensures stable system performance with high reliability
- Additional Details
- Power Supply: 5V DC
- Package Type: SOIC-16
- Operating Temperature Range: 0°C to 70°C