EN
  • EN
  • DE

AD9389BBCPZ-80

Part No AD9389BBCPZ-80
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description High Performance HDMI/DVI Transmitter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Transmitter
Applications DVD, HD, Set-Top Boxes, Recorders
Mounting SMD
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139063-AD9389BBCPZ-80
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9389B
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9389BBCPZ-80 CAD Model

Description

Product Overview: AD9389BBCPZ-80 by Analog Devices Inc.

The AD9389BBCPZ-80 is a high-performance, integrated HDMI transmitter designed by Analog Devices Inc., a leader in the semiconductor industry. This product is engineered to deliver a seamless interface solution for high-definition multimedia applications. It is particularly well-suited for use in advanced television and PC graphics cards where superior video and audio transmission is required.

The AD9389BBCPZ-80 supports a wide array of video formats and resolutions, including HDTV resolutions up to 1080p and PC resolutions up to UXGA (1600x1200). With an integrated HDCP (High-bandwidth Digital Content Protection) engine, it ensures secure transmission of protected content, adhering to the latest standards for digital content encryption.

This HDMI transmitter operates at a maximum pixel clock frequency of 80 MHz, providing ample bandwidth for high-quality video and audio data streams. The device also features a 165 MHz TMDS (Transition Minimized Differential Signaling) transmitter, which enables it to handle the high-speed digital transmission required by HDMI interfaces.

The compact package, designated as CPZ, allows the AD9389BBCPZ-80 to fit into space-constrained applications while still offering robust functionality. This includes on-chip RAM for HDCP keys and EDID (Extended Display Identification Data), eliminating the need for external memory components and simplifying the overall system design.

Analog Devices Inc. has equipped the AD9389BBCPZ-80 with a range of features to facilitate easy integration and use. These include a 5 V tolerant I2C interface for communication with the host controller, a programmable interrupt output, and a flexible audio interface that supports multiple audio formats including I2S and S/PDIF.

In summary, the AD9389BBCPZ-80 from Analog Devices Inc. represents a powerful solution for developers looking to incorporate advanced HDMI capabilities into their designs. With its mix of high-definition video support, HDCP compliance, and a feature-rich design, it stands out as a top choice for multimedia and video applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1880 $65.9400
11+ $10.8210 $119.0310
17+ $10.4829 $178.2093
23+ $10.1448 $233.3304
30+ $9.8066 $294.1980
40+ $8.7921 $351.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess