EN
  • EN
  • DE

AD9363ABCZ

Part No AD9363ABCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX 144LFBGA / Radio frequency (RF) 2 × 2 transceiver with integrated 12-bit DACs and ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type TxRx Only
Frequency 325MHz ~ 3.8GHz
Power - Output 8dBm
Serial Interfaces SPI
Supply Voltage (V) 1.3V
Current - Receiving 660mA
Current - Transmitting 660mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Part Number Series AD9363
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809722-AD9363ABCZ
Ultra Librarian 3D Model Ultra Librarian AD9363ABCZ CAD Model

Description

AD9363ABCZ - RF Agile Transceiver™ from Analog Devices Inc.

The AD9363ABCZ is a high-performance, highly integrated RF Agile Transceiver™ designed by Analog Devices Inc. This transceiver is part of the broad family of RF transceivers that are capable of supporting a wide range of wireless communication standards. The AD9363 is particularly well-suited for applications that require a flexible radio platform, such as small cell and remote radio head systems, point-to-point communication, and general-purpose wireless networking.

Key Features:

  • Frequency Range: The AD9363 operates in the 325 MHz to 3.8 GHz range, making it versatile for a multitude of RF applications.
  • Bandwidth: It supports a wide channel bandwidth from less than 200 kHz to 56 MHz by changing the local oscillator (LO) frequency within the operating range.
  • Integration: This device integrates an RF front end, flexible mixed-signal baseband section, frequency synthesizers, and a configurable digital interface. This level of integration reduces the number of external components required, saving on board space and cost.
  • Power Efficiency: The AD9363 is designed with power-efficient technology, making it suitable for battery-powered equipment and other power-sensitive applications.
  • Configurability: With its programmable digital filters, the transceiver can be tailored to meet various bandwidth requirements, which is essential for multi-standard support.

Applications:

  • Small Cell Base Stations
  • Remote Radio Heads
  • Point-to-Point Communication Links
  • General-Purpose Wireless Networks

The AD9363ABCZ is an ideal solution for design engineers looking for a single RF transceiver that can handle multiple applications and standards. Its high level of integration, combined with its RF performance, ensures that it can meet the rigorous demands of modern wireless infrastructure. Whether for commercial, industrial, or private networks, the AD9363ABCZ by Analog Devices Inc. is a compelling choice for next-generation RF communication systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.0000 $120.0000
2+ $115.4888 $230.9776
3+ $110.9775 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess