EN
  • EN
  • DE

AD9362BBCZ

Part No AD9362BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description 2 RX BY 2 TX TRANSCEIVER COVERIN / IC RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number AD9362
Standard Package 184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 816648-AD9362BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9362BBCZ CAD Model

Description

The AD9362BBCZ is a high-performance, highly integrated RF Agile Transceiver™ designed by Analog Devices Inc. This transceiver is specifically engineered to address a wide range of applications, including 3G and 4G base station and software-defined radios. Its versatility makes it a perfect fit for consumer, commercial, and industrial communication systems.

At the heart of the AD9362BBCZ is a direct conversion transceiver, providing a fully integrated 2x2 MIMO interface. It operates over a wide frequency range, covering 70 MHz to 6 GHz, which allows it to support multiple bands and communication standards. This flexibility is crucial for systems that need to adapt to various global frequency requirements and ensures the transceiver's compatibility with existing and future wireless technologies.

The device incorporates a wide range of features, including an integrated local oscillator (LO), a dual 12-bit, 65 MSPS analog-to-digital converter (ADC), and a dual 12-bit, 65 MSPS digital-to-analog converter (DAC). The LO supports both high and low-side injection, which simplifies system design and helps to reduce system complexity and cost.

The AD9362BBCZ also comes with a comprehensive power management system. It enables dynamic power-saving techniques and a sleep mode, which significantly reduces power consumption when the transceiver is not in active use. This feature is particularly important for battery-powered devices where power efficiency is a critical concern.

The programmability and wide bandwidth of the AD9362BBCZ make it an ideal solution for multiple markets, including general-purpose, aerospace, and defense applications. Its small form factor package, the 144-ball chip-scale package BGA (10 mm x 10 mm), allows for compact hardware designs without sacrificing performance and functionality.

In summary, the AD9362BBCZ from Analog Devices Inc. is a robust and flexible solution that meets the demanding requirements of modern RF applications. Its integration and power efficiency paired with its support for a wide range of frequencies and standards make it a go-to choice for designers looking to create high-performance, multi-standard communication systems.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7272 $65.4544
4+ $26.8531 $107.4124
6+ $26.0140 $156.0840
8+ $25.1748 $201.3984
11+ $24.3357 $267.6927
14+ $21.8182 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 628 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess