EN
  • EN
  • DE

AD9283BRS-RL50

Part No AD9283BRS-RL50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 50MSPS 3V 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 8
Sampling Rate 50M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 077333-AD9283BRS-RL50
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Signal Processing, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian AD9283BRS-RL50 CAD Model

Description

Analog Devices Inc. AD9283BRS-RL50 Overview

The AD9283BRS-RL50 is a high-performance, 8-bit monolithic analog-to-digital converter (ADC) developed by Analog Devices Inc. Designed with precision and speed in mind, this component offers a sampling rate of up to 50 MSPS (Mega Samples Per Second), making it an excellent choice for applications requiring high-speed data acquisition and processing.

Encased in a compact 20-lead SSOP (Shrink Small Outline Package), the AD9283BRS-RL50 integrates a sample-and-hold circuit, voltage reference, and a clock duty cycle stabilizer, providing a complete conversion solution and simplifying system design. Its low power consumption, typically 90 mW at 5 V, is particularly beneficial for portable and battery-powered devices where energy efficiency is paramount.

Key Features

  • High-Speed Operation: Capable of converting analog input signals into digital output at up to 50 MSPS.
  • 8-Bit Resolution: Delivers fine quantization levels for a wide range of applications, ensuring accurate digital representation of the analog signal.
  • Integrated Features: Includes an onboard sample-and-hold circuit and voltage reference to minimize external components required.
  • Low Power Consumption: Optimized for power-sensitive applications with a typical power usage of 90 mW at 5 V supply.
  • Compact Packaging: The 20-lead SSOP packaging allows for a smaller footprint on the PCB, saving valuable space in dense designs.

Applications

The AD9283BRS-RL50 is versatile and can be used in a wide array of applications, including:

  • Communications systems such as IF sampling in wireless and wired networks
  • Medical imaging equipment like ultrasound and CT scanners
  • Instrumentation and control systems
  • Video digitization and image processing
  • Radar and satellite subsystems

With its robust feature set and high-speed performance, the AD9283BRS-RL50 from Analog Devices Inc. is an ideal ADC solution for designers looking to improve system performance while maintaining efficiency and precision in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess