EN
  • EN
  • DE

AD7492ARZ-5

Part No AD7492ARZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT REF/CLOCK 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Sampling Rate 1.25M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767329-AD7492ARZ-5
Popularity Medium
Supply and Demand Status Limited
Family Name AD7492
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7492ARZ-5 CAD Model

Description

The AD7492ARZ-5 is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is designed for direct connection to a variety of sensors and provides a low-power, single-supply solution for data acquisition systems.

Key Features:

  • Resolution: The device offers a 12-bit resolution which ensures accurate and high-quality digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 5 MSPS (Mega Samples Per Second), the AD7492ARZ-5 is capable of handling high-speed signal conversion, making it suitable for demanding applications that require rapid data acquisition.
  • Single Supply Operation: It operates from a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: The device is optimized for low power consumption, drawing just 15 mW at 5 MSPS, which is ideal for battery-powered or energy-sensitive applications.
  • Interface: It features a serial interface which allows easy connection to microprocessors and microcontrollers, with the ability to daisy-chain multiple ADCs for multi-channel applications.
  • Input Range: The ADC supports a pseudo-differential unipolar input range, providing flexibility in interfacing with different sensor types.
  • Package: Housed in a compact 20-lead SOIC package, the AD7492ARZ-5 is designed for space-constrained applications.

Applications:

The AD7492ARZ-5 is particularly well-suited for a variety of applications including:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Battery-powered devices
  • Instrumentation and control systems

In summary, the AD7492ARZ-5 from Analog Devices Inc. offers an excellent balance of speed, precision, and power efficiency, making it an ideal choice for designers looking to integrate high-performance ADCs into their systems. Its robust feature set and ease of use ensure it can meet the rigorous demands of a wide array of signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess