EN
  • EN
  • DE

AD9265BCPZ-105

Part No AD9265BCPZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 105MSPS 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 105M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 084542-AD9265BCPZ-105
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9265BCPZ-105 CAD Model

Description

The AD9265BCPZ-105 is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance and accuracy for demanding applications. This ADC features a sampling rate of 105 MSPS (Mega Samples Per Second), making it an ideal choice for high-speed signal processing tasks.

Key Features:

  • Resolution: 16-bit for precise digital representation of analog signals.
  • Sampling Rate: 105 MSPS, enabling the capture of fast-changing signals without loss of detail.
  • Input Range: Differential input with a wide dynamic range for versatile signal acquisition.
  • Low Power Consumption: Optimized for power-sensitive applications, ensuring efficient operation.
  • No Missing Codes: Guarantees performance to the specified resolution.
  • Integrated Features: Includes a voltage reference and sample-and-hold circuit to simplify system design.
  • Package: Compact LFCSP (Lead Frame Chip Scale Package) for space-constrained applications.

Applications:

The AD9265BCPZ-105 is versatile and can be used in a wide range of applications, including:

  • Medical imaging systems
  • Communications infrastructure
  • Instrumentation and control systems
  • Radar and satellite antenna arrays
  • Data acquisition systems

Performance Highlights:

With its high sampling rate and resolution, the AD9265BCPZ-105 delivers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring that signals are digitized with high fidelity. The device also features an on-chip dither option for enhanced SFDR performance over a wide input frequency range.

Easy Integration:

The ADC is designed for easy integration into a variety of digital systems. It supports a standard LVDS (Low Voltage Differential Signaling) output interface, which provides a robust, high-speed data connection while minimizing noise and crosstalk.

Reliability and Support:

Analog Devices Inc. is renowned for its high-quality products and excellent customer support. The AD9265BCPZ-105 is no exception, backed by comprehensive technical documentation and the expertise of Analog Devices' support engineers.

For more information on the AD9265BCPZ-105 ADC, visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 442 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess