EN
  • EN
  • DE

AD9258BCPZ-105

Part No AD9258BCPZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 105MSPS DL 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate 105M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 767640-AD9258BCPZ-105
Popularity Medium
Supply and Demand Status Limited
Family Name AD9258
Introduction Date April 15, 2009
ECCN 3A991.c.3
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9258BCPZ-105 CAD Model

Description

The AD9258BCPZ-105 is a high-performance, dual-channel analog-to-digital converter (ADC) designed by Analog Devices Inc. This ADC is capable of converting analog input signals into 14-bit digital data at a sample rate of up to 105 Mega Samples Per Second (MSPS). It is ideally suited for a wide range of applications, including medical imaging, communications, and instrumentation, where high data acquisition accuracy is critical.

Key Features:

  • Resolution: 14-bit, providing high precision for complex signal acquisition.
  • Sampling Rate: 105 MSPS, enabling the capture of high-frequency signals without loss of fidelity.
  • Dual-Channel: Two ADCs integrated into a single package for compact and efficient design solutions.
  • Input Range: The ADC supports a flexible input range, accommodating a variety of signal amplitudes.
  • Low Power Consumption: Optimized for power-sensitive applications, ensuring efficient operation.
  • Digital Output: Features LVDS (Low-Voltage Differential Signaling) outputs for robust digital data transmission.
  • Package: Housed in a compact 64-LFCSP (Lead Frame Chip Scale Package) for reduced board space requirements.

Performance Advantages:

The AD9258BCPZ-105 stands out for its exceptional signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-quality signal conversion with minimal distortion. The device's integrated features, such as a reference voltage and driver amplifiers, simplify design and reduce external component requirements. With its differential inputs, the ADC minimizes common-mode noise, further enhancing the integrity of the captured data.

Applications:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communication
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems

For designers and engineers looking for a reliable and high-performing ADC solution, the AD9258BCPZ-105 from Analog Devices Inc. offers a compelling combination of speed, precision, and efficiency, making it an excellent choice for advanced digital data acquisition systems.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess