EN
  • EN
  • DE

AD9251BCPZ-20

Part No AD9251BCPZ-20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name AD9251
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859807-AD9251BCPZ-20
Ultra Librarian 3D Model Ultra Librarian AD9251BCPZ-20 CAD Model

Description

AD9251BCPZ-20 - Analog Devices Inc.

The AD9251BCPZ-20 is a high-performance, dual-channel, 14-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc. This ADC is tailored for applications requiring high dynamic range and superior signal acquisition precision, making it an ideal choice for advanced communication systems, medical imaging, and test and measurement equipment.

Key Features:

  • Resolution: The device boasts a 14-bit resolution, providing fine detail in signal representation for applications that demand high accuracy.
  • Sampling Rate: With a maximum sampling rate of 20 MSPS (Mega Samples Per Second), it is capable of converting analog signals with high fidelity at a rapid pace.
  • Dual-Channel: The AD9251BCPZ-20 features two ADCs in one package, allowing for simultaneous sampling of two separate input signals, which is beneficial for parallel processing and system redundancy.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC consumes a minimal amount of power, making it suitable for portable and battery-powered applications.
  • Integrated Features: It includes features such as an internal voltage reference, a sample-and-hold circuit, and a digital error correction circuit to enhance performance and reduce external component count.
  • Interface: The device is equipped with a flexible serial LVDS (Low Voltage Differential Signaling) interface that ensures high-speed data transfer while minimizing the number of interface lines and reducing noise.

Applications:

The AD9251BCPZ-20 is engineered to meet the stringent requirements of a wide range of applications, including:

  • Wireless and wired broadband communication
  • Radar and satellite communication systems
  • Medical imaging systems such as MRI and CT scanners
  • High-speed data acquisition systems and digital oscilloscopes
  • Instrumentation and automated test equipment (ATE)

With its combination of high-speed, precision, and dual-channel functionality, the AD9251BCPZ-20 from Analog Devices Inc. is a robust ADC solution that delivers exceptional performance for complex and demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7172 $91.4344
3+ $37.5116 $112.5348
5+ $36.3393 $181.6965
6+ $35.1671 $211.0026
8+ $33.9949 $271.9592
10+ $30.4781 $304.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess