EN
  • EN
  • DE

AD9238BSTRL-65

Part No AD9238BSTRL-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT PIPELINED 64LQFP / 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.25V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (7x7)
Mounting SMD (SMT)
Base Product Number AD9238
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1164157-AD9238BSTRL-65
Ultra Librarian 3D Model Ultra Librarian AD9238BSTRL-65 CAD Model

Description

AD9238BSTRL-65 Dual 12-Bit, 65 MSPS, 3.3 V A/D Converter

The AD9238BSTRL-65 from Analog Devices Inc. is a state-of-the-art dual-channel 12-bit analog-to-digital converter (ADC) designed for applications that require high-speed data acquisition and exceptional dynamic performance. This ADC operates at a conversion rate of up to 65 Mega Samples Per Second (MSPS), making it an ideal choice for a wide range of demanding applications, including medical imaging systems, communication receivers, and digital oscilloscopes.

Featuring an input voltage range of 3.3 volts, the AD9238BSTRL-65 ensures low power consumption while maintaining high throughput rates. Its dual ADC cores enable simultaneous sampling of two channels, which is critical for applications that require accurate phase and timing correlation between signals.

The device comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that offers a reduced footprint on the PCB and is designed for surface mount technology, enhancing the ease of integration into system designs. The AD9238BSTRL-65 also includes an internal voltage reference, thus simplifying the design and reducing external component count.

Key features of the AD9238BSTRL-65 include:

  • Dual 12-bit resolution ADC
  • 65 MSPS sampling rate per channel
  • 3.3 V single supply operation
  • SNR (Signal-to-Noise Ratio) of 70.5 dBc
  • SFDR (Spurious-Free Dynamic Range) of 85 dBc
  • Low power consumption
  • Internal voltage reference
  • Differential inputs with 650 MHz full-power bandwidth
  • 48-lead LFCSP for space-saving applications

With its exceptional speed and accuracy, the AD9238BSTRL-65 is equipped to handle the rigorous demands of high-speed signal processing. The device's robust performance specifications ensure that it can provide precise digital outputs with minimal data latency, which is crucial for real-time processing and control systems.

Overall, the AD9238BSTRL-65 by Analog Devices Inc. represents a blend of performance, power efficiency, and compact design, making it a versatile solution for designers looking to push the boundaries of high-speed data conversion in their next-generation products.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess