EN
  • EN
  • DE

AD9238BCPZ-65

Part No AD9238BCPZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 65MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.25 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 077314-AD9238BCPZ-65
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9238BCPZ-65 CAD Model

Description

AD9238BCPZ-65 Product Image

The AD9238BCPZ-65 is a state-of-the-art dual-channel, 12-bit Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to operate at a maximum sample rate of 65 MSPS (mega samples per second), providing high-speed data conversion with superior accuracy.

Engineered for demanding applications that require high bandwidth and dynamic range, the AD9238BCPZ-65 is an ideal choice for advanced communication systems, medical imaging, and radar systems. Its architecture is based on a multistage differential pipelined design with output error correction logic, which ensures reliable performance and high fidelity in signal conversion.

Key features of the AD9238BCPZ-65 include:

  • Resolution: 12-bit dual-channel ADC, offering precise digital representation of analog signals.
  • High Sample Rate: Capable of converting analog inputs to digital outputs at rates up to 65 MSPS, enabling real-time processing of high-frequency signals.
  • Input Range: The device supports a flexible input range, accommodating a variety of signal amplitudes for versatile application use.
  • Low Power Consumption: Designed for efficiency, the AD9238BCPZ-65 maintains low power dissipation, which is critical for temperature-sensitive applications.
  • Interface: Features a user-friendly parallel LVDS (Low Voltage Differential Signaling) interface that facilitates easy integration into system designs.

The AD9238BCPZ-65 comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for space-constrained applications. The device also features an on-chip voltage reference and sample-and-hold circuit, which simplifies the design and reduces external component requirements.

For designers and engineers seeking a high-performance ADC that delivers accuracy and speed without compromising power efficiency, the AD9238BCPZ-65 from Analog Devices Inc. is a superior choice that meets the rigorous demands of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess