EN
  • EN
  • DE

AD9234BCPZ-500

Part No AD9234BCPZ-500
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 1 GSPS/500 MSPS JESD204B, Dual Analog-to-Digital Converter | IC ADC 12BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 500M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.22V ~ 1.28V, 2.44V ~ 2.56V
Supply Voltage , Digital 1.22V ~ 1.28V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-WQ (9x9)
Mounting Style SMD
Family Part Number AD9234
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139000-AD9234BCPZ-500
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9234BCPZ-500 CAD Model

Description

Product Overview: AD9234BCPZ-500 from Analog Devices Inc.

The AD9234BCPZ-500 is a state-of-the-art dual-channel, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. Operating at a conversion rate of 500 MSPS (mega-samples per second), this ADC is tailored for applications that demand high-speed data acquisition and processing, such as medical imaging, data communications, and instrumentation.

Key Features

  • High Performance: With 12-bit resolution and a 500 MSPS sampling rate, the AD9234BCPZ-500 provides precise digital outputs, capturing fast transient events with high fidelity.
  • Dual-Channel: The device includes two ADCs in a single package, allowing for simultaneous sampling of two analog signals, which is ideal for I/Q demodulation schemes and phased array systems.
  • Low Power Consumption: It is optimized for power efficiency, which is critical for portable and remote applications where power resources are limited.
  • Integrated Features: The ADC comes with integrated features such as a voltage reference and sample-and-hold circuits, reducing the need for external components and simplifying the design process.
  • JESD204B Interface: The AD9234BCPZ-500 supports the JESD204B serial interface standard, enabling high-speed data transfer with reduced pin count and simplified PCB design.
  • Compact Package: Housed in a 72-lead LFCSP (lead frame chip scale package), the device is compact and suitable for space-constrained applications.

Applications

  • Wireless Communications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Radar and Satellite Antenna Arrays
  • Digital Storage Oscilloscopes

The AD9234BCPZ-500 is designed to integrate seamlessly into a variety of high-speed signal processing environments. Its robust performance and integrated features make it a versatile choice for designers looking to implement advanced ADC technology in their systems. Whether you are working on cutting-edge wireless communication solutions or sophisticated medical imaging devices, the AD9234BCPZ-500 from Analog Devices Inc. is engineered to meet the rigorous demands of your applications.

For detailed specifications, application notes, and support resources, visit Analog Devices Inc. to ensure your project harnesses the full potential of this exceptional ADC.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess