EN
  • EN
  • DE

AD9226ARSZRL

Part No AD9226ARSZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 65MSPS 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 12
Sampling Rate 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.85 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 767636-AD9226ARSZRL
Popularity Medium
Supply and Demand Status Limited
Family Name AD9226
Introduction Date August 10, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9226ARSZRL CAD Model

Description

Product Overview: AD9226ARSZRL - Analog Devices Inc.

The AD9226ARSZRL is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to deliver precision and speed, this ADC is a perfect solution for a wide range of applications, including medical imaging systems, data acquisition, and communication systems.

Key Features

  • Resolution: The AD9226ARSZRL offers a resolution of 12 bits, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a sampling rate of up to 65 MSPS (mega-samples per second), this ADC can handle high-speed signals without compromising accuracy.
  • Input Voltage: The input voltage range is designed to be flexible, allowing for a variety of signal amplitudes to be accurately digitized.
  • Power Consumption: Low power consumption is a hallmark of this device, making it suitable for portable and battery-powered applications.
  • Interface: It features a parallel interface, which facilitates easy integration into most digital systems.
  • Packaging: The product is available in a compact, surface-mount package (SSOP), which is ideal for space-constrained applications.

Performance and Reliability

The AD9226ARSZRL is designed to maintain high performance under varying conditions. Its robust architecture ensures reliable operation, while built-in features like an on-chip track and hold circuit and an internal voltage reference enhance its stability and reduce the need for external components.

Applications

Due to its high-speed capabilities and precision, the AD9226ARSZRL is well-suited for a variety of demanding applications. It is commonly used in:

  • Medical imaging systems such as CT scanners and digital X-ray.
  • Instrumentation and control systems requiring precise data acquisition.
  • High-speed communications equipment, including software-defined radios and fiber-optic networks.
  • Industrial automation systems where accurate sensor data is critical.

With its combination of speed, precision, and reliability, the AD9226ARSZRL from Analog Devices Inc. represents a versatile ADC solution that can meet the needs of the most challenging applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess