EN
  • EN
  • DE

AD9225

Part No AD9225
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Complete 12-Bit, 25 MSPS Monolithic A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138984-AD9225
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in HVAC
Ultra Librarian 3D Model Ultra Librarian AD9225 CAD Model

Description

AD9225 High-Speed ADC from Analog Devices

The AD9225 from Analog Devices Inc. is a state-of-the-art, high-speed, 12-bit analog-to-digital converter (ADC) that offers a sampling rate of up to 25 MSPS (Mega Samples Per Second), making it an ideal choice for a wide range of data acquisition applications. This ADC is designed to provide exceptional performance with a high signal-to-noise ratio (SNR) and low power consumption, ensuring efficient and reliable operation in your electronic designs.

Key Features of the AD9225:

  • Precision 12-Bit Resolution: The AD9225 delivers high-fidelity data conversion with a 12-bit resolution, ensuring detailed and accurate digital representations of the analog input signal.
  • High Sampling Rate: With a maximum sampling rate of 25 MSPS, the AD9225 can handle high-speed signals and is well-suited for applications that require rapid data acquisition and processing.
  • Low Power Consumption: Designed for power-sensitive applications, the AD9225 maintains excellent performance while minimizing power draw, thus extending the life of battery-powered devices.
  • Flexible Input Range: The device supports a variety of input ranges, allowing for versatile interfacing with different types of analog signals in diverse applications.
  • Easy Interface: The AD9225 features a parallel output interface that simplifies connections to microprocessors and digital signal processors (DSPs), making system integration straightforward.

Applications:

The AD9225's robust feature set makes it suitable for a broad array of applications, including:

  • Medical Imaging Systems
  • Communications Systems
  • Data Acquisition Systems
  • Instrumentation and Control Systems
  • Radar and Satellite Systems

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9225 is no exception. Whether you are working on sophisticated medical equipment, high-speed communications, or precision control systems, the AD9225 offers the performance and reliability you need to ensure your products meet the highest standards.

For more detailed specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess