EN
  • EN
  • DE

AD9218BST-105

Part No AD9218BST-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT DUAL 105MSPS 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 10
Sampling Rate 105M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 198677-AD9218BST-105
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9218BST-105 CAD Model

Description

AD9218BST-105: High-Performance 10-Bit ADC from Analog Devices Inc.

The AD9218BST-105 is a state-of-the-art 10-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance signal processing technology. This ADC is capable of sampling speeds up to 105 MSPS (mega samples per second), making it an ideal solution for applications requiring high-speed data conversion with accurate and reliable performance.

Key Features:

  • Resolution: 10-bit accuracy provides fine detail in signal representation, ensuring that subtle variations in the input signal are captured.
  • High Sampling Rate: With a maximum sampling rate of 105 MSPS, the AD9218BST-105 is well-suited for high-speed applications such as digital oscilloscopes, radar systems, and communication devices.
  • Low Power Consumption: Designed for efficiency, this ADC consumes a minimal amount of power, which is critical for portable and battery-operated devices.
  • Flexible Input Range: The device supports various input ranges, providing versatility in interfacing with different signal types.
  • Differential Inputs: Differential input capability reduces common-mode noise, enhancing the signal integrity and the overall performance of the system.
  • On-Chip Reference: An integrated voltage reference simplifies the design by reducing the number of external components required.
  • Output Data Formatting: The AD9218BST-105 offers user-selectable output data formats, including two's complement and binary, for easy integration with digital signal processors and FPGAs.

Applications:

The versatility of the AD9218BST-105 makes it suitable for a wide range of applications, including:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Instrumentation and Test Equipment
  • Satellite Communication Systems
  • High-Speed Data Acquisition Systems

The AD9218BST-105 from Analog Devices Inc. is a robust and high-performing ADC that provides designers with the speed and precision required for demanding applications. Its integration features and low power consumption make it a valuable component for any high-speed signal processing task.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess