EN
  • EN
  • DE

AD9212ABCPZ-65

Part No AD9212ABCPZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 64LFCSP / Octal, 10-Bit, 40 MSPS/65 MSPS, Serial LVDS, 1.8 V ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 10
Sampling Rate (Per Second) 65M
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 8
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Part Number Series AD9212
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810629-AD9212ABCPZ-65
Ultra Librarian 3D Model Ultra Librarian AD9212ABCPZ-65 CAD Model

Description

The AD9212ABCPZ-65 is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to operate at a conversion rate of 65 MSPS (mega samples per second), making it an excellent choice for applications that require high-speed data acquisition without compromising on accuracy or dynamic performance.

Key Features:

  • Resolution: 12-bit, providing fine granularity for a wide range of applications.
  • Sampling Rate: Up to 65 MSPS, enabling real-time data acquisition for high-frequency signals.
  • Input Type: Differential, which helps in reducing common-mode noise and improves signal integrity.
  • Input Range: 2 Vpp, allowing the ADC to handle a broad range of input signals.
  • Interface: LVDS (Low-Voltage Differential Signaling) outputs, offering high-speed data transmission with reduced power consumption and less electromagnetic interference.
  • Power Supply: Single 1.8V supply operation, minimizing power requirements and simplifying system power design.
  • Package: 64-LFCSP (Lead Frame Chip Scale Package), which is compact and suitable for space-constrained applications.

Applications:

The AD9212ABCPZ-65 is versatile and can be used in a variety of demanding applications. These include:

  • Medical Imaging Systems
  • Communications Systems
  • Data Acquisition Systems
  • Radar and Satellite Antenna Array Processing
  • Instrumentation and Testing Equipment

Performance Advantages:

With its high sampling rate and fine resolution, the AD9212ABCPZ-65 offers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical for high-precision measurements. The ADC's performance is further enhanced by its innovative design, which includes an on-chip track and hold circuit and an internal voltage reference to ensure stability and reduce external component count.

Whether you're designing a complex communication system or a high-speed data acquisition platform, the AD9212ABCPZ-65 by Analog Devices Inc. provides the reliability and performance needed to meet the most stringent requirements.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.7605 $78.7605
2+ $64.6240 $129.2480
3+ $62.6045 $187.8135
4+ $60.5850 $242.3400
5+ $58.5654 $292.8270
7+ $52.5070 $367.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess