EN
  • EN
  • DE

AD9161BBCZ

Part No AD9161BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 11BIT A-OUT 169CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 11 Bit Digital to Analog Converter 1 169-CSPBGA (11x11)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 169-VFBGA, CSPBGA
Case / Package 169-CSPBGA (11x11)
Family Name AD9161
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD9161BBCZ, AD9161BBCZ-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909989-AD9161BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9161BBCZ CAD Model

Description

AD9161BBCZ: High-Performance RF DAC by Analog Devices Inc.

The AD9161BBCZ is a state-of-the-art radio frequency Digital-to-Analog Converter (RF DAC) developed by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to deliver exceptional performance for a wide range of applications, including wireless infrastructure, microwave point-to-point systems, test and measurement equipment, and defense electronics.

Key Features:

  • High Dynamic Range: The AD9161BBCZ offers a superior dynamic range that ensures clear signal generation with low noise levels, making it ideal for high-performance systems.
  • Wide Bandwidth: With support for a wide frequency range, this RF DAC can generate continuous waveforms up to 6 GHz, providing flexibility for various communication standards and protocols.
  • Programmable: Users can easily program the AD9161BBCZ through a serial peripheral interface (SPI), allowing for customization and fine-tuning of performance parameters to meet specific application requirements.
  • Integration: The device integrates a 16-bit DAC core and a configurable 2x-8x interpolator, enabling it to support data rates up to 12 GSPS, which simplifies system design and reduces component count.

Performance Specifications:

  • Resolution: 16-bit
  • Maximum Sample Rate: 12 GSPS
  • Analog Output Frequency: Up to 6 GHz
  • Interface: Serial Peripheral Interface (SPI)

The AD9161BBCZ is housed in a compact 165-ball chip scale ball grid array (CSP_BGA) package, which minimizes board space and is well-suited for space-constrained applications. Its advanced design and robust feature set make it an excellent choice for designers looking to achieve high-performance signal synthesis with minimal design effort.

Whether used in direct RF synthesis applications or as a part of a more complex modulation scheme, the AD9161BBCZ delivers the quality and reliability expected from Analog Devices Inc. This product is not only a testament to the company's commitment to innovation but also an essential tool for engineers seeking to push the boundaries of wireless communication and signal processing.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
Order Increment : 162 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess