EN
  • EN
  • DE

AD9154BCPAZ

Part No AD9154BCPAZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 4 88-LFCSP-VQ (12x11.75)
Manufacturer Analog Devices Inc.
Series TxDAC+®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 88-VFQFN Exposed Pad, CSP
Case / Package 88-LFCSP-VQ (12x11.75)
Family Name AD9154
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD9154BCPAZDKR-ND, 505-AD9154BCPAZ, 505-AD9154BCPAZCT, AD9154BCPAZ-ND, 505-AD9154BCPAZDKR
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909988-AD9154BCPAZ
Ultra Librarian 3D Model Ultra Librarian AD9154BCPAZ CAD Model

Description

The AD9154BCPAZ is a high-performance, quad, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is part of the extensive range of DACs that are used in a variety of applications, including wireless communications, test and measurement equipment, and automated test equipment.

Key Features:

  • High Resolution: The AD9154BCPAZ features a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Quad DAC Channels: With four DAC channels, this component can output multiple analog signals simultaneously, which is critical for complex signal generation in multi-channel applications.
  • High Data Rates: It supports data rates up to 2.4 GSPS (giga-samples per second), enabling high-speed performance required for demanding applications such as broadband wireless transmitters.
  • Integrated Features: The DAC includes features like an 8-lane, 15 Gbps JESD204B interface, digital signal processing blocks for data path, and a PLL (Phase-Locked Loop) clock multiplier, providing a versatile and compact solution.
  • Flexible Configuration: It offers various modes of operation and a range of configuration options, ensuring adaptability to specific application requirements.
  • Power Efficiency: Designed with power efficiency in mind, the AD9154BCPAZ minimizes power consumption, which is essential for thermal management and reliability in high-density systems.

Applications:

  • Wireless Communications Infrastructure
  • Instrumentation and Measurement Systems
  • Automated Test Equipment
  • Direct Digital Synthesis (DDS)
  • Complex Waveform Generation

The AD9154BCPAZ, with its advanced features and high-speed performance, is an ideal choice for engineers and designers looking to create sophisticated and efficient systems in the field of digital signal processing. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the AD9154BCPAZ into your design is as seamless as possible.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess