EN
  • EN
  • DE

AD7734BRUZ

Part No AD7734BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 4CH SIG-DEL 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 15.4k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Features True Bipolar
Temperature Range - Operating -40°C to 105°C
Case / Package 28-TSSOP
Win Source Part Number 077072-AD7734BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7734BRUZ CAD Model

Description

Analog Devices Inc. AD7734BRUZ - High Precision, 4-Channel ADC

The AD7734BRUZ from Analog Devices Inc. is a high-performance, 4-channel analog-to-digital converter (ADC) that offers exceptional accuracy and precision for industrial measurement applications. Designed with advanced technology, this 24-bit sigma-delta ADC is an ideal solution for systems requiring high-resolution signal acquisition, such as process control, instrumentation, and monitoring systems.

One of the standout features of the AD7734BRUZ is its ability to handle four fully differential input channels, providing the flexibility to connect multiple sensors or signal sources simultaneously. This multi-channel design not only simplifies system architecture but also reduces the number of components required, thereby saving space and cost on the PCB.

The device operates over a wide power supply range, making it suitable for various applications. It also incorporates a low-noise programmable gain amplifier (PGA), enabling it to amplify low-level signals without compromising the overall dynamic range. This feature ensures that even the smallest signal variations are captured with high fidelity, making the AD7734BRUZ perfect for precision measurement tasks.

With its high data output rate and on-board calibration functions, including self-calibration, background calibration, and system calibration, the AD7734BRUZ ensures accurate and reliable data conversion in real-time applications. These calibration features help to minimize errors due to temperature drift and component aging, ensuring long-term stability and performance.

The AD7734BRUZ also boasts a user-friendly interface that supports standard serial digital interfaces, allowing for easy integration with microcontrollers and digital signal processors. This simplifies the design process and accelerates time-to-market for products requiring high-precision data acquisition.

Enclosed in a compact TSSOP package, the AD7734BRUZ combines high precision, multiple channels, and advanced features to meet the stringent requirements of industrial data acquisition systems. Whether it's for factory automation, scientific instrumentation, or sophisticated monitoring systems, the AD7734BRUZ from Analog Devices Inc. is a reliable choice for professionals seeking top-notch performance in their ADC applications.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4648 $60.9296
5+ $24.9968 $124.9840
7+ $24.2156 $169.5092
9+ $23.4345 $210.9105
12+ $22.6533 $271.8396
15+ $20.3099 $304.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess