EN
  • EN
  • DE

AD9122BCPZ

Part No AD9122BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 1230MSPS 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 3.13 V to 3.47 V
Digital Supply Voltage 1.71 V to 1.89 V
INL/DNL (LSB) ±3.7, ±2.1
Temperature Range - Operating -40°C to 85°C
Case / Package 72-LFCSP-VQ (10x10)
Win Source Part Number 008570-AD9122BCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9122BCPZ CAD Model

Description

The AD9122BCPZ is a high-performance, dual-channel digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the demanding requirements of communications applications. With its 16-bit resolution and impressive 1200 MSPS (Mega Samples Per Second) update rate, this TxDAC+® series component is an ideal choice for advanced wired and wireless communication systems.

Key Features

  • High Resolution: 16-bit DACs ensure precise digital-to-analog conversion for both channels, providing excellent signal fidelity.
  • High-Speed Interface: With a maximum update rate of 1200 MSPS, the AD9122BCPZ is capable of supporting high data rate communications and complex modulation schemes.
  • Dual DAC Channels: The dual-channel architecture enables the simultaneous output of two independent analog signals, which is critical for I/Q modulation schemes used in modern transceivers.
  • Integrated Features: The device includes features such as an 8× interpolator, which reduces the data rate required on the input side, and a complex digital modulation capability, allowing for the implementation of sophisticated signal processing algorithms.
  • Flexible Interface: A versatile SPI (Serial Peripheral Interface) allows for easy integration with a variety of microprocessors and digital systems.
  • Compact Package: Housed in a compact 72-lead LFCSP (Lead Frame Chip Scale Package), the AD9122BCPZ is optimized for space-constrained applications.

Applications

The AD9122BCPZ is particularly well-suited for:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Instrumentation and measurement systems
  • High-definition video broadcast systems
  • Communications test equipment
  • Complex waveform generation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9122BCPZ benefits from this reputation, ensuring stable and reliable performance across a wide range of operating conditions and applications.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3778 $50.7556
5+ $20.8228 $104.1140
8+ $20.1721 $161.3768
11+ $19.5214 $214.7354
14+ $18.8707 $264.1898
18+ $16.9186 $304.5348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess