EN
  • EN
  • DE

AD9121BCPZRL

Part No AD9121BCPZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Manufacturer Analog Devices Inc.
Series TxDAC+®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad, CSP
Case / Package 72-LFCSP-VQ (10x10)
Family Name AD9121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9121BCPZRLCT, AD9121BCPZRL-ND, AD9121BCPZRLDKR, AD9121BCPZRLTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859801-AD9121BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9121BCPZRL CAD Model

Description

The AD9121BCPZRL is a high-performance, mixed-signal front-end (MxFE) digital-to-analog converter (DAC) from the renowned manufacturer, Analog Devices Inc. This component is designed to deliver exceptional signal conversion accuracy and speed, making it an ideal choice for advanced communication systems, instrumentation, and defense electronics.

Key Features

  • High Resolution: The AD9121BCPZRL offers a 14-bit resolution that ensures precise digital-to-analog conversion, providing fine granularity in signal representation.
  • High Sample Rate: With a maximum sample rate of 1.2 GSPS (Giga-Samples Per Second), this DAC can handle high-speed signals, which is crucial for broadband communication systems and high-frequency signal generation.
  • Dual-Channel Output: The dual-channel architecture allows for parallel processing and output of two independent analog signals, enabling complex modulation schemes and signal processing tasks.
  • Integrated Interpolation Filters: Built-in 2x, 4x, and 8x interpolation filters expand the flexibility of the DAC, allowing for a reduction in data input rates while maintaining high output frequencies.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9121BCPZRL operates with reduced power consumption, making it suitable for power-sensitive applications.
  • Compact Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which minimizes board space and is ideal for space-constrained applications.

Applications

  • Wireless and Wired Broadband Communication
  • Instrumentation and Test Equipment
  • Defense and Aerospace Electronics
  • High-Frequency Signal Generation

With its robust design and advanced features, the AD9121BCPZRL by Analog Devices Inc. stands out as a superior choice for designers looking to push the boundaries of performance and precision in their digital-to-analog conversion applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3566 $86.7132
3+ $40.5594 $121.6782
4+ $39.1608 $156.6432
6+ $36.3636 $218.1816
8+ $34.9650 $279.7200
9+ $33.5664 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess