EN
  • EN
  • DE

AD9119BBCZ

Part No AD9119BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 11BIT SPI 160CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 11
Number of D/A Converters 1
Settling Time 13ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
INL/DNL (LSB) 0.2, 0.15
Temperature Range - Operating -40°C to 85°C
Case / Package 160-CSPBGA (12x12)
Win Source Part Number 008569-AD9119BBCZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9119BBCZ CAD Model

Description

The AD9119/AD9129 are high-performance, 11-/14-bit RF digital-to-analog converters (DACs) from Analog Devices Inc., designed to offer exceptional dynamic range and bandwidth for a variety of applications. These DACs are capable of converting digital signals into analog waveforms with high precision, making them ideal for advanced communications systems, instrumentation, and defense electronics.

Key Features

  • High Resolution: The AD9119/AD9129 come with 11-/14-bit resolution, providing fine granularity and excellent signal fidelity.
  • High-Speed Interface: With a maximum data rate of 2.8 GSPS for the AD9129 and 1.2 GSPS for the AD9119, these DACs support high-speed signal processing, enabling the generation of wideband signals for high-frequency applications.
  • Mix-Mode Super-Nyquist Operation: This feature allows output frequencies above the Nyquist frequency, which is beneficial for complex signal generation in communication systems.
  • Integrated 32-bit Numerically Controlled Oscillator (NCO): The NCO provides flexible frequency synthesis, which is essential for frequency hopping and agile modulation schemes.
  • Low Power Consumption: Designed with power efficiency in mind, these DACs are suitable for portable and power-sensitive applications.
  • Small Package Size: The compact 88-ball chip scale ball grid array (CSP_BGA) package minimizes board space and simplifies layout design.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Instrumentation and Automated Test Equipment (ATE)
  • Defense Electronics and Radar Systems
  • Communications and Signal Intelligence

Product Specifications

Parameter AD9119 AD9129
Resolution (Bits) 11 14
Max Sample Rate (GSPS) 1.2 2.8
Package CSP_BGA

The AD9119/AD9129 series exemplifies Analog Devices' commitment to providing high-quality data conversion products that meet the rigorous demands of modern electronic systems. Whether for high-speed communications, precise instrumentation, or robust defense applications, these DACs stand ready to deliver performance, reliability, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9565 $133.9130
3+ $64.8648 $194.5944
4+ $62.7719 $251.0876
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess