EN
  • EN
  • DE

AD9094BCPZ-1000

Part No AD9094BCPZ-1000
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT PIPELINED 72LFCSP / 8 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-LFCSP-VQ (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9094
Package Tray
Number of Bits 8
Sampling Rate (Per Second) 1G
Number of Inputs 4
Input Type Differential
Data Interface JESD204B, Parallel, SPI
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 0.95V ~ 1V, 1.71V ~ 1.89V, 2.44V ~ 2.56V
Voltage - Supply, Digital 0.95V ~ 1V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Mounting SMD (SMT)
Base Product Number AD9094
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C1
HTSUS 8542.39.0001
Other Names 505-AD9094BCPZ-1000,-2735-AD9094BCPZ-1000
Standard Package 1
Win Source Part Number 1029832-AD9094BCPZ-1000
Ultra Librarian 3D Model Ultra Librarian AD9094BCPZ-1000 CAD Model

Description

The AD9094BCPZ-1000 is a state-of-the-art mixed-signal front-end (MxFE) integrated circuit from Analog Devices Inc., designed for high-performance applications in communications, radar systems, and instrumentation. This IC is part of the renowned AD9094 series known for its high-speed data converters and signal processing capabilities.

Key Features

  • High-Speed Analog-to-Digital Conversion: The AD9094BCPZ-1000 features a 14-bit, 1 GSPS (gigasamples per second) analog-to-digital converter (ADC) that provides excellent dynamic performance, ensuring accurate digitization of high-frequency signals.
  • Quad ADC Channels: Equipped with four ADC channels, this product allows simultaneous sampling and processing of multiple signal inputs, making it ideal for multi-antenna or phased-array systems.
  • Digital Signal Processing: Integrated digital down-conversion (DDC) and other digital signal processing functions facilitate efficient data handling and reduce system complexity.
  • Flexible Interface: The AD9094BCPZ-1000 supports JESD204B high-speed serial interface, enabling seamless integration with FPGAs and other digital processors.
  • Power Efficiency: Designed with power efficiency in mind, this IC operates with lower power consumption relative to its performance level, which is critical for high-density and thermally constrained applications.

Applications

  • Wireless Communication Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Electronic Warfare and Defense Systems

Product Specifications

Parameter Value
Resolution 14-Bit
Max Sampling Rate 1000 MSPS
Number of Channels 4
Interface Type JESD204B
Package LFCSP (CP-64-7)

The AD9094BCPZ-1000 is an excellent choice for designers looking for a blend of high-speed performance, digital integration, and power efficiency. Analog Devices Inc.'s commitment to quality ensures that this product will meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.9851 $302.9851
2+ $271.6418 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess