EN
  • EN
  • DE

AD9050BRZ

Part No AD9050BRZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043271-AD9050BRZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9050BRZ CAD Model

Description

Product Overview: AD9050BRZ by Analog Devices Inc.

The AD9050BRZ is a high-performance, single-chip analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This device is designed to offer a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a broad range of applications, including communications, instrumentation, and medical imaging systems.

Key Features

  • Resolution: The AD9050BRZ boasts a 10-bit resolution, providing fine detail in signal conversion which is essential for high-precision applications.
  • Sampling Rate: With a maximum sampling rate of 60 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals into digital data without missing critical information.
  • Input Voltage Range: The device operates with an input voltage range that allows for flexible interfacing with various signal types.
  • Power Consumption: Designed with power efficiency in mind, the AD9050BRZ consumes a minimal amount of power, which is crucial for portable and battery-operated devices.
  • Package Type: The ADC comes in a 28-lead SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for compact PCB (Printed Circuit Board) designs.

Applications

The AD9050BRZ is versatile and can be used in a variety of applications, including:

  • Digital oscilloscopes
  • Communications systems such as IF (Intermediate Frequency) sampling in wireless and wired networks
  • Medical imaging equipment like CT scanners and digital X-ray
  • Instrumentation and test equipment

Technical Specifications

Parameter Value
Resolution 10-Bit
Max Sampling Rate 60 MSPS
Input Voltage Range Specified in datasheet
Power Consumption Low
Package Type 28-Lead SOIC

For more detailed information, refer to the AD9050BRZ datasheet available on the Analog Devices Inc. website or through authorized distributors.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess