EN
  • EN
  • DE

P0404FC05C-LF-T75-1

Part No P0404FC05C-LF-T75-1
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083433-P0404FC05C-LF-T75-1
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P0404FC05C-LF-T75-1 CAD Model

Description

The P0404FC05C-LF-T75-1 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It is commonly used in applications where overvoltage protection is critical, such as communication interfaces, data lines, and power supplies.

Applications

  • Communication Interfaces: Protects Ethernet, USB, and RS-485 interfaces from ESD and surge events.
  • Data Lines: Safeguards data lines in computers, laptops, and other electronic devices.
  • Power Supplies: Provides overvoltage protection for power supplies in various applications.
  • Automotive Electronics: Used in automotive control units (ECUs) and other automotive systems to protect against voltage transients.
  • Industrial Equipment: Protects industrial control systems and automation equipment from electrical disturbances.

Features

  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Fast Response Time: Quickly clamps voltage transients to protect sensitive components.
  • Low Leakage Current: Reduces power consumption and improves system efficiency.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced System Reliability: Protects electronic components from damage due to overvoltage events.
  • Reduced Downtime: Minimizes equipment failures and reduces downtime.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems.
  • Lower Maintenance Costs: Reduces the need for component replacements and repairs.
  • Compliance with Safety Standards: Meets industry safety standards for overvoltage protection.

Additional Details

The P0404FC05C-LF-T75-1 features a multi-channel configuration, allowing it to protect multiple lines simultaneously. It is designed to meet or exceed industry standards for ESD protection, such as IEC 61000-4-2. The device is available in a surface-mount package for easy assembly. Specific technical specifications, such as clamping voltage, surge current capability, and capacitance, can be found in the official Protek Devices datasheet for this part number.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess