Analog Devices Inc. AD8677AUJZ-REEL7 Precision Operational Amplifier
The AD8677AUJZ-REEL7 is a high-precision operational amplifier from Analog Devices Inc., renowned for its exceptional accuracy and low noise performance. This operational amplifier is an ideal choice for applications that demand the highest level of precision and stability, such as medical instrumentation, test and measurement equipment, and professional audio equipment.
Constructed with Analog Devices' proprietary XFCB (eXtra Fast Complementary Bipolar) process, the AD8677AUJZ-REEL7 boasts a low offset voltage of just 25 µV and an extremely low input bias current, making it suitable for high-impedance sensor signal conditioning and precision filters. Its low noise density of 2.8 nV/√Hz at 1 kHz ensures a clean signal amplification, critical for high-fidelity audio applications and precise data acquisition systems.
With a wide supply range of 5 V to 30 V, or ±2.5 V to ±15 V when using a dual supply, the AD8677AUJZ-REEL7 provides designers with flexibility in various circuit configurations. This operational amplifier also features a low input bias current of 1 pA, which is ideal for applications that require a high input impedance.
The device comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. It is part of a tape and reel packaging (REEL7), which facilitates automated assembly processes, thereby reducing manufacturing time and costs.
Key features of the AD8677AUJZ-REEL7 include:
- Low offset voltage: 25 µV max
- Low noise density: 2.8 nV/√Hz at 1 kHz
- Wide supply range: 5 V to 30 V, or ±2.5 V to ±15 V
- Low input bias current: 1 pA
- Operating temperature range: -40°C to +125°C
Whether you are designing precision analog circuits, integrating high-accuracy sensors, or constructing professional-grade audio systems, the AD8677AUJZ-REEL7 from Analog Devices Inc. stands out as a high-performance solution that ensures signal integrity and reliability in the most demanding applications.