EN
  • EN
  • DE

AD8676BRZ-REEL

Part No AD8676BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 2 nA
Voltage - Input Offset 12 µV
Current - Supply 2.7mA (x2 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8676
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8676BRZ-REEL-ND,AD8676BRZ-REELTR,AD8676BRZ-REELCT,AD8676BRZ-REELDKR
Standard Package 2,500
Win Source Part Number 1192973-AD8676BRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8676BRZ-REEL CAD Model

Description

AD8676BRZ-REEL Precision Op-Amp by Analog Devices Inc.

The AD8676BRZ-REEL is a top-of-the-line precision operational amplifier (op-amp) from the renowned manufacturer Analog Devices Inc. This device is part of a family of very low noise, low input bias current operational amplifiers that are ideal for applications requiring high precision and high performance. The AD8676BRZ-REEL is available in a convenient reel packaging, making it suitable for high-volume production needs.

The AD8676BRZ-REEL offers an outstanding combination of accuracy and stability over temperature, which makes it a perfect choice for high-end instrumentation, audio equipment, and other sensitive analog circuitry. With a typical low offset voltage of 65 µV and a maximum of 125 µV, this op-amp maintains accuracy in various conditions. Additionally, its low input bias current, typically 1 pA, ensures minimal disturbance to the signal path, preserving signal integrity.

Featuring a wide supply voltage range from ±5 V to ±15 V, the AD8676BRZ-REEL provides designers with flexibility in various applications. The op-amp boasts a high open-loop gain and a very low distortion profile, which is essential for precision amplification tasks. Its high output drive capability and fast settling time are beneficial for driving high-performance analog-to-digital converters (ADCs) without degrading conversion accuracy or speed.

The device operates over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. Additionally, the AD8676BRZ-REEL features a low total harmonic distortion (THD) and low noise density, making it an excellent choice for high-fidelity audio applications and precision data acquisition systems.

With its no phase reversal with overdriven inputs, the AD8676BRZ-REEL provides a robust operational mode that enhances the reliability of the end application. This, combined with its rail-to-rail output swing and excellent power supply rejection ratio (PSRR), makes the AD8676BRZ-REEL a versatile and dependable component for precision circuit design.

In summary, the AD8676BRZ-REEL from Analog Devices Inc. is a precision op-amp that offers designers a compelling mix of accuracy, stability, and flexibility for their most demanding applications. Whether used in professional audio, medical equipment, or precision instrumentation, this op-amp is engineered to deliver superior performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6498 $51.1478
23+ $4.3555 $100.1765
36+ $4.2083 $151.4988
52+ $3.9141 $203.5332
67+ $3.7669 $252.3823
83+ $3.6198 $300.4434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess