AD8676BRMZ-REEL Precision Op-Amp from Analog Devices Inc.
The AD8676BRMZ-REEL is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This op-amp is part of the Analog Devices' precision series, which is known for its excellent accuracy, stability, and low noise characteristics. It is designed to cater to a wide range of applications, including precision instrumentation, active filters, and high-quality audio amplification.
With its precision specifications, the AD8676BRMZ-REEL offers an outstanding combination of features that make it ideal for applications requiring high accuracy. The device boasts a very low offset voltage of just 60 µV and a maximum offset voltage drift of 0.7 µV/°C, ensuring consistent performance over a wide temperature range. Furthermore, the op-amp features a low input bias current of 1 pA, making it suitable for high impedance sensor applications and precision integrators.
The AD8676BRMZ-REEL operates over a wide supply voltage range of ±5 V to ±15 V, providing designers with flexibility in various circuit configurations. It also offers a high open-loop gain of 130 dB and a low total harmonic distortion (THD) of -120 dB, which is critical for high-fidelity audio applications and precision analog processing.
This op-amp is available in an 8-lead MSOP (Mini Small Outline Package) with the product number suffix "BRMZ," and it comes in a reel packaging format denoted by "REEL," indicating its suitability for automated assembly processes. The compact package and the reel format make the AD8676BRMZ-REEL an excellent choice for space-constrained applications and high-volume production environments.
Key features of the AD8676BRMZ-REEL include:
- Very low offset voltage: 60 µV
- Low offset voltage drift: 0.7 µV/°C
- Low input bias current: 1 pA
- Wide supply voltage range: ±5 V to ±15 V
- High open-loop gain: 130 dB
- Low THD: -120 dB
- 8-lead MSOP packaging
Overall, the AD8676BRMZ-REEL from Analog Devices Inc. represents a top-tier choice for engineers and designers who demand precision, stability, and reliability in their analog circuits.