AD8666ARMZ-REEL Precision Operational Amplifier
Introducing the AD8666ARMZ-REEL from Analog Devices Inc., a high-performance, precision operational amplifier (op-amp) that offers a perfect blend of features for a wide range of applications. This device is part of a family of dual op-amps that provide low noise, low input bias current, and low power consumption, making it an ideal choice for battery-powered devices and high-impedance sensor applications.
The AD8666ARMZ-REEL is designed to operate with a single or dual supply voltage range of 1.8V to 5.5V, which allows for flexibility in various circuit designs. Its rail-to-rail input and output capabilities enable the op-amp to offer a wide dynamic range, especially beneficial in single-supply operations where maximizing the signal range is crucial.
With a low input offset voltage and drift over temperature, the AD8666ARMZ-REEL ensures high accuracy and stability, making it suitable for precision applications such as medical instruments, sensor signal conditioning, and portable electronic devices. Its low noise performance also makes it an excellent choice for audio applications and other sensitive signal processing tasks where maintaining signal integrity is paramount.
This op-amp features an extended industrial temperature range, allowing it to operate reliably in harsh environments. The device is provided in an 8-lead MSOP (Mini Small Outline Package) which is compact and suitable for space-constrained applications. The "REEL" designation indicates that this product is available in tape and reel packaging, which facilitates automated assembly processes, making it convenient for mass production.
Key specifications of the AD8666ARMZ-REEL include:
- Low offset voltage: 65 µV max
- Offset voltage drift: 0.4 µV/°C max
- Low input bias current: 1 pA max
- Low noise: 8.5 nV/√Hz @ 1 kHz
- Supply current per amplifier: 750 µA max
- Gain bandwidth product: 4 MHz
- Operating temperature range: -40°C to +125°C
Whether you're designing precision amplifiers for control systems, developing compact sensors, or integrating into portable devices, the AD8666ARMZ-REEL by Analog Devices Inc. offers the performance and reliability to meet your stringent requirements.