Product Overview: AD8659ARZ-R7 from Analog Devices Inc.
The AD8659ARZ-R7 is a precision, low power, fully integrated operational amplifier (op-amp) from Analog Devices Inc., a leader in high-performance analog technology. This op-amp is designed to offer a perfect blend of performance and power efficiency, making it an ideal choice for a wide range of applications, including sensor interfacing, medical equipment, and industrial process controls.
The AD8659ARZ-R7 operates within a supply voltage range of 2.7 V to 5.5 V, and features a low input bias current, low offset voltage, and low noise, which are critical specifications for precision applications. Its rail-to-rail input and output stages ensure that the full range of the power supply is utilized, thereby maximizing dynamic range in battery-powered devices.
The device comes in a compact R-7 package, which is a 14-lead SOIC (Small Outline Integrated Circuit) package. This small footprint allows designers to save valuable board space without compromising on performance. Furthermore, the AD8659ARZ-R7 boasts a wide operating temperature range, ensuring reliability and consistency in performance across diverse environmental conditions.
The op-amp's excellent power-to-performance ratio is highlighted by its low power consumption, with a typical quiescent current of just 1.1 mA per amplifier at 5 V. This makes the AD8659ARZ-R7 an excellent choice for portable and battery-powered applications where power efficiency is paramount.
Key features of the AD8659ARZ-R7 include:
- Low offset voltage: 1 mV max
- Low input bias current: 1 pA typical
- Low noise: 8 nV/√Hz @ 1 kHz
- Unity-gain bandwidth: 10 MHz typical
- Low power consumption
- Rail-to-rail input and output
- Wide operating temperature range: −40°C to +125°C
Overall, the AD8659ARZ-R7 operational amplifier from Analog Devices Inc. offers exceptional accuracy and stability, making it an excellent choice for precision analog applications. Its robust feature set and compact design enable engineers to create high-performance, space-efficient solutions for a multitude of electronic systems.