EN
  • EN
  • DE

AD8657ACPZ-R7

Part No AD8657ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 18 V, Precision, Micropower CMOS RRIO Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.07 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 5pA
Voltage - Input Offset 350μV
Operating Supply Current 18μA
Output Current per Channel 12mA
Dual Supply Voltage (±) 2.7 V ~ 18 V, ±1.35 V ~ 9 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1138841-AD8657ACPZ-R7
Manufacturer Homepage www.analog.com
Family Name AD8657
Introduction Date December 22, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8657ACPZ-R7 CAD Model

Description

Product Overview: AD8657ACPZ-R7

The AD8657ACPZ-R7 is a high-precision, low-power operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This op-amp is an excellent choice for applications requiring energy efficiency and accuracy, such as sensor interfaces, medical equipment, and portable devices.

Key Features

  • Low Offset Voltage: The AD8657ACPZ-R7 boasts an ultra-low input offset voltage, which enhances measurement accuracy and system performance, making it ideal for precision applications.
  • Low Power Consumption: With its low power requirements, this op-amp is suitable for battery-powered devices and other applications where power efficiency is crucial.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range, accommodating various power supplies and enabling flexibility in design.
  • High Output Drive Capability: Despite its low-power nature, the AD8657ACPZ-R7 can drive capacitive loads effectively, a vital feature for driving analog-to-digital converters (ADCs) or other high-capacitance inputs.
  • Excellent Temperature Performance: The device maintains its precision across a broad temperature range, ensuring reliable operation in diverse environmental conditions.

Package and Quality

The AD8657ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is space-saving and suitable for high-density mounting on printed circuit boards (PCBs). This package also provides enhanced thermal performance, ensuring the device operates within its temperature specifications.

Applications

  • Sensor Interface Circuits
  • Portable Medical Devices
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Process Control
  • Audio Equipment

Analog Devices Inc. is committed to delivering high-quality components that meet rigorous industry standards. The AD8657ACPZ-R7 is no exception, offering designers and engineers a robust, precise, and efficient solution for their operational amplifier needs. Whether for professional, industrial, or consumer applications, this op-amp stands out for its performance and reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5043 $54.0516
28+ $3.6959 $103.4852
42+ $3.5804 $150.3768
58+ $3.4649 $200.9642
75+ $3.3494 $251.2050
100+ $3.0029 $300.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,998 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess