EN
  • EN
  • DE

AD8622ARMZ

Part No AD8622ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 560KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.48 V/μs
Gain Bandwidth Product (GBP) 560kHz
Current - Input Bias 45pA
Voltage - Input Offset 10μV
Operating Supply Current 215μA
Channel Output Current 40mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1013564-AD8622ARMZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8622ARMZ CAD Model

Description

AD8622ARMZ Precision Operational Amplifier

The AD8622ARMZ is a high-precision, low-noise operational amplifier from Analog Devices Inc., a leading company in the semiconductor industry. This operational amplifier (op-amp) is part of the AD8622 series, which is renowned for its excellent accuracy and stability over time and temperature. It is designed for applications that require precise signal conditioning, such as medical instrumentation, electronic test equipment, and professional audio equipment.

With a dual amplifier configuration, the AD8622ARMZ offers a combination of features that make it ideal for a wide range of applications. It operates over a wide supply voltage range of 5 V to 26 V and includes rail-to-rail output swing, which allows for maximum dynamic range. The device is optimized for low voltage, single-supply operation, making it suitable for battery-powered devices and portable equipment.

One of the standout features of the AD8622ARMZ is its low offset voltage of just 65 µV, and low input bias currents, which ensure high accuracy in measurement and control systems. Additionally, the op-amp has a low noise density of 8 nV/√Hz at 1 kHz, which is critical for applications where signal integrity is paramount.

The AD8622ARMZ also boasts a wide bandwidth of 4 MHz and a fast slew rate of 1.3 V/µs, enabling it to handle high-speed signals without significant distortion. Its excellent CMRR (Common Mode Rejection Ratio) of over 100 dB ensures that common-mode noise is effectively suppressed, providing cleaner and more reliable signal processing.

Available in a compact MSOP-10 package, the AD8622ARMZ is designed for space-constrained applications. Its robust design includes over-temperature and over-current protection, ensuring reliable performance under harsh conditions.

Whether you're designing precision analog circuits or looking for a reliable op-amp for signal conditioning, the AD8622ARMZ from Analog Devices Inc. offers a perfect blend of precision, performance, and reliability, making it an excellent choice for your next project.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2500 $68.2500
2+ $56.0000 $112.0000
3+ $54.2500 $162.7500
4+ $52.5000 $210.0000
5+ $50.7500 $253.7500
7+ $45.5000 $318.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess