EN
  • EN
  • DE

AD8616ARM-REEL

Part No AD8616ARM-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP R-R CMOS 24MHZ 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series DigiTrim®
Package Bulk
Product Status Obsolete
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 12V/µs
Gain Bandwidth Product 24 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 23 µV
Current - Supply 1.7mA (x2 Channels)
Current - Output / Channel 150 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8616
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 556096-AD8616ARM-REEL
Ultra Librarian 3D Model Ultra Librarian AD8616ARM-REEL CAD Model

Description

Product Overview: AD8616ARM-REEL

The AD8616ARM-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., known for its exceptional accuracy and low power consumption. This op-amp is designed to operate with a single or dual supply in the range of 2.7V to 5.5V, making it a versatile choice for a wide range of applications, including battery-powered devices and portable equipment.

Key Features

  • Low Offset Voltage: The AD8616ARM-REEL boasts a low input offset voltage, which enhances the precision of analog circuits by minimizing error.
  • Wide Bandwidth: With its wide bandwidth, this op-amp is capable of handling high-speed signals, making it suitable for audio, video, and data transmission applications.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the amplifier to swing its output voltage close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for prolonging battery life in portable devices.
  • Stable with Capacitive Loads: The AD8616ARM-REEL is stable with capacitive loads, ensuring reliable performance in circuits with variable loads.

Applications

The AD8616ARM-REEL is ideal for a diverse array of applications where precision and low power are essential. It is commonly used in:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Analog-to-digital converter (ADC) buffer amplifiers
  • Active filters
  • Audio and video processing
  • Medical devices

Package and Availability

The AD8616ARM-REEL comes in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. The 'REEL' designation indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes. The product is available for purchase from Analog Devices Inc. and its authorized distributors, ensuring easy access for designers and manufacturers.

With its combination of precision, low power, and versatility, the AD8616ARM-REEL operational amplifier is an excellent choice for enhancing the performance and efficiency of a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess