The AD8614ART from Analog Devices Inc. is a high-performance, precision operational amplifier that delivers exceptional accuracy and stability. Designed for applications requiring low input offset voltage and drift, low noise, and high output accuracy, this op-amp is well-suited for a wide range of applications, including medical instruments, sensor conditioning, and precision filters.
This operational amplifier features a unique combination of high speed and precision, which makes it ideal for use in fast and accurate signal conditioning circuits. With its rail-to-rail input and output stages, the AD8614ART is capable of operating effectively in single-supply systems as well as dual-supply configurations, providing designers with greater flexibility in system design.
The device operates over a wide supply voltage range from 2.7V to 5.5V, and it offers excellent performance with a quiescent current of only 1.8mA per amplifier at 5V. This low power consumption makes it an excellent choice for battery-powered devices and portable equipment.
The AD8614ART features a low input offset voltage of only 1mV and an offset drift of less than 10µV/°C, ensuring high accuracy over temperature variations. Furthermore, the device boasts a low noise density of 13nV/√Hz at 1kHz, making it a great option for applications that demand a clean and precise signal amplification.
Packaged in a compact SOT-23-5 surface-mount package, the AD8614ART is designed for space-constrained applications, providing high integration without compromising performance. The operational amplifier is also characterized for operation from -40°C to +125°C, allowing it to perform reliably in extreme environments.
Whether you're designing precision data acquisition systems, active filters, or any application that requires high accuracy and low noise amplification, the AD8614ART from Analog Devices Inc. offers an optimal solution that combines performance, power efficiency, and reliability.